The IN6BSMGB220W is a 6mm panel-mount LED indicator with a rounded bezel, featuring a green/blue dual-color LED and a brushed stainless steel (SUS 316L) finish. It includes a 150mm wire terminal and is rated for 220V operation. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 30mA for green and blue, with a forward voltage of 3.3V typical and a luminous intensity of 170 mcd for green and 100 mcd for blue. The viewing angle is 145 degrees, and the housing is sealed for industrial environments.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSMGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Width | 6 mm (0.2362 inch) |