CIT Relay & Switch Panel Indicators, Pilot Lights IN6BSB220W

Description
LED PNL IND BLUE 6MM 150MM WIRE
Request a Quote Datasheet
Description
LED PNL IND BLUE 6MM 150MM WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6BSB220W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6BSB220W-ND
Panel Indicators, Pilot Lights 2449-IN6BSB220W-ND
LED PNL IND BLUE 6MM 150MM WIRE

LED PNL IND BLUE 6MM 150MM WIRE

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6BSB220W-ND 1204-IN6BSB220W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
MSL MicroStat Status Indicators - MSL2-024CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
PCB LED Indicators - 1717456 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
3 suppliers