The IN6BNYB220W is a 6mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/blue dual-color LED, featuring 150mm wire terminals and an integrated 220V AC/DC resistor. It operates at 20mA with a forward voltage range up to 3.6V for blue and 2.5V for yellow, achieving luminous intensities of 170mcd and 120mcd respectively. The device meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. Dielectric strength is 1500Vrms min between case and LED, with insulation resistance ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNYB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Width | 6 mm (0.2362 inch) |