CIT Relay & Switch Panel Indicators, Pilot Lights IN6BNRYNW

Description
LED PNL IND RED/YELLOW 6MM 150MM
Request a Quote Datasheet
Description
LED PNL IND RED/YELLOW 6MM 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6BNRYNW-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6BNRYNW-ND
Panel Indicators, Pilot Lights 2449-IN6BNRYNW-ND
LED PNL IND RED/YELLOW 6MM 150MM

LED PNL IND RED/YELLOW 6MM 150MM

Buy Now Datasheet
Indicators 1204-IN6BNRYNW
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6BNRYNW-ND 1204-IN6BNRYNW
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB3LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
RSL Radiant Wiring Modules - RSL-WMHM-120-240BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
Specs
Lamp Type LED Lamps
View Details