The IN6BNRO220C is a 6mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and red/orange dual-color LED. It operates at 220V with an internal resistor, features a .100" quick connect terminal, and meets IP67 sealing standards. The device supports a rated current of 25mA for each LED, with a forward voltage of 2.1V (red) and 2.1V (orange) at 20mA, and a luminous intensity of 120 mcd for both colors. The operating and storage temperature range is -40°C to 85°C, and it withstands 10G vibration and 1500Vrms dielectric strength. The lens is polycarbonate, and the housing is nickel-plated brass with a stainless steel mounting nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNRO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |