The IN6BNRO110W is a 6mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and red/orange dual LED color, operated at 110V with 150mm wire terminals. It has an IP67 seal, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typ and 2.4V max for red, and 2.0V typ and 2.3V max for orange. Luminous intensity is 120 mcd for both colors, with a 145° viewing angle. The housing and faceplate are made of nickel-plated brass, and the terminal support uses PBT. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNRO110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Width | 6 mm (0.2362 inch) |