The IN6BNOY12W is a 6mm panel-mount LED indicator with a rounded bezel, featuring an orange/yellow dual-color LED and a nickel-plated brass finish. It includes a 150mm wire terminal lead and operates at 12VDC with an internal resistor. The device is sealed to IP67, withstands vibrations up to 10G, and functions within a temperature range of -40°C to 85°C. The housing and faceplate are constructed from nickel-plated brass, and the lens is made of polycarbonate. The LED forward current is rated at 25mA average for both colors, with a maximum forward voltage of 2.5V for yellow and 2.4V for orange at 20mA. Luminous intensity is 120mcd for orange and 120mcd for yellow, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNOY12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Width | 6 mm (0.2362 inch) |