The IN6BNOB6W is a 6mm panel-mount LED indicator with a rounded bezel, orange/blue dual LED color, nickel plated brass finish, and 150mm wire terminals. It features IP67 sealing, operates from -40°C to 85°C, and is rated for 10G vibration resistance. The LED forward current is 25mA for orange and 25mA for blue, with peak forward current of 120mA for both colors. Forward voltage is 2.0V (typical) and 2.3V (maximum) for orange, and 3.3V (typical) and 3.6V (maximum) for blue. The device includes an internal 6V resistor and complies with dielectric strength of 1500Vrms and insulation resistance of 100MΩ minimum.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |