The IN6BNOB12W is a 6mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/blue dual LED color, featuring a 150mm wire terminal option. It operates at 12V with an internal resistor, conforms to IP67 sealing, and functions within a temperature range of -40°C to 85°C. The unit withstands 10G vibration and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 25mA for orange and 30mA for blue, with a forward voltage of 2.1V and 3.3V respectively at 20mA, and luminous intensity of 120 mcd for orange and 100 mcd for blue. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNOB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |