The IN6BNGB12C is a 6mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a green/blue dual LED. It operates at 12V with a forward current of 30mA per LED, a peak forward current of 160mA, and a forward voltage of 3.3V (typical) for both colors. The LED emissions peak at 516nm (green) and 463nm (blue), with a luminous intensity of 170mcd and 100mcd respectively at 20mA, and a viewing angle of 145 degrees. The unit has an IP67 sealing rating, operates from -40°C to 85°C, and includes a .100" quick-connect terminal. Its dielectric strength is 1500Vrms min, and insulation resistance exceeds 100MΩ. The housing is stainless steel or plated brass, the lens is polycarbonate, and it includes an O-ring and hex nut. Vibration resistance is rated at 10G, and shock resistance is 50Hz at 1.2mm amplitude.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNGB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |