The IN6BBYB6W is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire terminals. It features a yellow/blue dual-color LED with an internal 6VDC resistor, operates from -40°C to 85°C, and meets IP67 sealing. The device supports 10G vibration resistance and has a dielectric strength of 1500Vrmsmin. The LED forward current is rated at 25mA for yellow and 30mA for blue, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120mcd for yellow and 100mcd for blue at 20mA, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBYB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Width | 6 mm (0.2362 inch) |