CIT Relay & Switch Panel Indicators, Pilot Lights IN6BBW6W

Description
LED PNL IND WHITE 6MM 150MM WIRE
Request a Quote Datasheet
Description
LED PNL IND WHITE 6MM 150MM WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6BBW6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6BBW6W-ND
Panel Indicators, Pilot Lights 2449-IN6BBW6W-ND
LED PNL IND WHITE 6MM 150MM WIRE

LED PNL IND WHITE 6MM 150MM WIRE

Buy Now Datasheet
Indicators 1204-IN6BBW6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6BBW6W-ND 1204-IN6BBW6W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details