The IN6BBRO110C is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and red/orange dual LED color. It operates at 110V with an internal resistor, uses .100" quick-connect terminals, and features IP67 sealing. The LED has a forward current rating of 25mA average and 120mA peak, with a forward voltage of 2.1V typical (red) and 2.0V typical (orange) at 20mA. Operating and storage temperatures range from -40°C to 85°C, and it meets vibration resistance of 10G and dielectric strength of 1500Vrms. The device is sealed to IP67 and includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBRO110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |