The IN6BBOY110W is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire terminals. It features an orange/yellow dual LED configured for 110V operation, with a sealed IP67 rating, operating temperature range of -40°C to 85°C, and vibration resistance of 10G. The housing is made of black plated brass, the lens is polycarbonate, and the terminal support is polybutylene terephthalate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBOY110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Width | 6 mm (0.2362 inch) |