The IN6BBOGNC is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/green dual LED color. It features a flush-mount design with .100" quick-connect terminals and meets IP67 ingress protection. The LED operates with a forward current of up to 30mA, has a forward voltage of 3.3V (green) and 2.0V (orange) at 20mA, and delivers luminous intensity of 170mcd (green) and 120mcd (orange). The unit is rated for operation from -40°C to 85°C and tolerates 10G vibration. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBOGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |