CIT Relay & Switch Indicators IN6BBOG6W

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN6BBOG6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN6BBOG6W
Product Name Indicators
Lamp Type LED Lamps
LED Color Orange; Green
Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details