The IN6BBOB24C is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and an orange/blue dual LED color. It operates at 24V with an internal resistor, uses .100" quick-connect terminals, and is rated for 3mA to 20mA LED current. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current for orange is 25mA and for blue is 30mA, with peak currents of 120mA and 160mA respectively. The housing is made of black plated brass, the lens is polycarbonate, and it includes an O-ring and hex nut for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBOB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |