The IN6BBOB220W is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual-color LED. It includes a 220V AC/DC internal resistor and 150mm wire terminals. The device operates at 3mA to 20mA, with an operating and storage temperature range of -40°C to 85°C, and meets an IP67 sealing rating. It has a dielectric strength of 1500Vrms min and vibration resistance of 10G. The LED forward current ratings are 25mA for orange and 30mA for blue, with peak currents of 120mA and 160mA respectively. Viewing angle is 145 degrees, and luminous intensity is 120mcd for orange and 100mcd for blue at 20mA. The housing is stainless steel or plated brass, with a polycarbonate lens. Terminals are tin-plated brass, and an hex nut and O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBOB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |