The IN6BBGB220W is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire terminals. It features a green/blue dual LED configuration and operates at 220V with an internal resistor. The device is rated for a forward current of 30mA per LED, has a viewing angle of 145 degrees, and meets IP67 sealing standards. Operating and storage temperatures range from -40°C to 85°C, with shock resistance at 50Hz and 10G vibration resistance. The housing and faceplate are made of black plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Width | 6 mm (0.2362 inch) |