The IN6BBGB220C is a 6mm panel-mount LED indicator with a rounded black plated brass bezel and a green/blue dual LED configuration. It includes an internal 220VAC/DC resistor and uses .100" quick connect terminals. The device is rated for 3mA to 20mA operating current, with an operating and storage temperature range of -40°C to 85°C, and meets an IP67 ingress protection rating. Vibration resistance is 10G, and dielectric strength is at least 1500Vrms. The LED lens is polycarbonate, and the housing and faceplate are black plated brass. The part supports a peak forward current of 160mA for the green and blue LEDs and has a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBGB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |