The IN6ASYB24C is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a yellow/blue dual LED color. It operates at 24V with an internal resistor, features quick-connect terminals, and meets IP67 sealing for dust and water resistance. The device supports a forward current of up to 30mA for yellow and blue LEDs, with a forward voltage of 2.5V and 3.6V respectively at 20mA. The operating and storage temperature range is -40°C to 85°C, and it withstands 10G vibration. The phosphor spectrum and luminous intensity are specified per LED color, with a viewing angle of 145 degrees. The housing is secured with an M6 thread and includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASYB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |