The IN6ASYB110W is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire terminals. It features a yellow/blue dual LED with an internal 110V DC resistor, operates from -40°C to 85°C, and meets IP67 ingress protection. The LED has a maximum forward current of 30mA, luminous intensity of 170mcd for yellow and 100mcd for blue at 20mA, and a viewing angle of 145 degrees. The housing and faceplate are made of stainless steel, with a polycarbonate lens and PBT terminal support. Shock resistance is rated at 50Hz, 1.2mm amplitude, and vibration resistance at 10G. Dielectric strength is 1500Vrms minimum between case and LED, with insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASYB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Width | 6 mm (0.2362 inch) |