The IN6ASOY12W is a 6mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED color, and 150mm wire terminals. It features a brushed stainless steel (SUS 304) finish, IP67 sealing, and operates from -40°C to 85°C. The LED is rated for 12VDC operation with a forward current of 25mA average and 120mA peak. The indicator meets Vibration Resistance of 10G and has a dielectric strength of 1500Vrms min. The housing and faceplate materials are stainless steel (SUS 304), with a polycarbonate lens and brass tin-plated terminals. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASOY12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Width | 6 mm (0.2362 inch) |