The IN6ASOG24W is a 6mm panel-mount LED indicator with a flush bezel, orange/green dual-color LED, and 150mm wire terminals. It operates at 24V with no internal resistor, features a stainless steel (SUS 304) face and housing, and meets IP67 sealing ratings. The LED arcs have a forward current rating of 30mA average and 160mA peak, with a forward voltage of 3.3V for green and 2.0V for orange at 20mA. Operating and storage temperatures range from -40°C to 85°C, and vibration resistance is rated at 10G. The viewing angle is 145 degrees, and luminous intensity is specified at 170 mcd for green and 120 mcd for orange at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |