The IN6ASOG12W is a 6mm panel-mount LED indicator with a flush bezel, orange/green dual LED, brushed stainless steel (SUS 304) finish, and 150mm wire terminals. It operates at 12V with an LED forward current rating of 25mA for orange and 30mA for green, and has a viewing angle of 145 degrees. The device is rated for operation from -40°C to 85°C, has an IP67 sealing degree, and meets a vibration resistance of 10G. Built with a polycarbonate lens and stainless steel housing, it includes an O-ring and hex nut for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASOG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |