The IN6ASOG110W is a 6mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and a 110V internal resistor, mounted via 150mm wire leads. It has a stainless steel (SUS 304) finish, IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for orange and 30mA for green, with a peak current of 120mA and 160mA respectively. The operating voltage is 110V, and the lens is polycarbonate with a viewing angle of 145 degrees. A hex nut and O-ring are included for installation.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASOG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |