The IN6ASMYBNW is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm lead wires. It features a yellow/blue dual-color LED, operates at no internal resistor, and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature ratings. The LED forward current is rated at 25mA for yellow and 30mA for blue, with a forward voltage of 2.5V max for yellow and 3.6V max for blue. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for yellow and 100 mcd for blue at 20mA. The unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMYBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |