The IN6ASMYB12C is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a yellow/blue dual-color LED. It operates at 12V with a .100" quick connect terminal and meets IP67 sealing, with a rated current of 20mA and an operating temperature range of -40°C to 85°C. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The LED forward voltage for yellow is 2.5V max and for blue is 3.6V max at 20mA, with luminous intensities of 120 mcd and 100 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |