The IN6ASMYB110C is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a yellow/blue dual LED color. It operates at 110V with an internal resistor, and uses a .100" quick connect terminal. The device meets IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. The LEDs have a forward current rating of 30mA average and 160mA peak, with a forward voltage of 3.6V max for blue and 2.5V max for yellow. Viewing angle is 145 degrees, and luminous intensity is 100 mcd for blue and 120 mcd for yellow at 20mA. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |