CIT Relay & Switch Indicators IN6ASMY6W

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN6ASMY6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN6ASMY6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6ASMY6W-ND
Panel Indicators, Pilot Lights 2449-IN6ASMY6W-ND
LED PNL IND YELLOW 6MM 150MM WIR

LED PNL IND YELLOW 6MM 150MM WIR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN6ASMY6W 2449-IN6ASMY6W-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Yellow Yellow
Width 6 mm (0.2362 inch)
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details