The IN6ASMRO24W is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) housing, and 150mm wire terminals. It features a red/orange dual LED with an internal 24V resistor, rated for 25mA average forward current and 120mA peak current, with a forward voltage of 2.1V to 2.5V. Luminous intensity is 120 mcd at 20mA, and the viewing angle is 145 degrees. It operates from -40°C to 85°C, has an IP67 sealing grade, and meets a dielectric strength of 1500Vrms between the case and LED. The terminal support is polybutylene terephthalate, with tin-plated brass terminals. Vibration resistance is 10G. The part is not available with RGB LEDs in wire-terminal configurations, but dual-color options with wire are supported for 6mm to 25mm sizes.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMRO24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Width | 6 mm (0.2362 inch) |