CIT Relay & Switch Panel Indicators, Pilot Lights IN6ASMRG110W

Description
LED PNL IND RED/GREEN 6MM 150MM
Request a Quote Datasheet
Description
LED PNL IND RED/GREEN 6MM 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6ASMRG110W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6ASMRG110W-ND
Panel Indicators, Pilot Lights 2449-IN6ASMRG110W-ND
LED PNL IND RED/GREEN 6MM 150MM

LED PNL IND RED/GREEN 6MM 150MM

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6ASMRG110W-ND 1204-IN6ASMRG110W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 1221280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White; White
Voltage type AC AC
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details