The IN6ASMOY110W is a 6mm panel-mount LED indicator with a flush bezel, orange/yellow dual-color LED, brushed stainless steel (SUS 316L) finish, and 150mm wire terminals. It operates at 110V with an internal resistor, rated for 3mA to 20mA LED current, and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature. The case is sealed with an O-ring and hex nut, and the LED has a viewing angle of 145° and luminous intensity up to 120 mcd at 20mA. The dielectric strength is 1500Vrms between case and LED, with insulation resistance exceeding 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMOY110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Width | 6 mm (0.2362 inch) |