The IN6ASMOG24W is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire terminals. It features an orange/green dual LED with a 24VDC operating voltage and incorporates an internal resistor. The device operates from -40°C to 85°C, meets IP67 sealing standards, and withstands 10G vibration. The LED forward currents are rated at 30mA average and 160mA peak for the green element and 25mA average and 120mA peak for the orange element. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |