The IN series is a range of panel-mount LED indicators with a 6mm panel cutout, rated for 3mA to 20mA operating current and 24VDC operation when configured with an internal resistor. The part features a flush bezel, brushed stainless steel (SUS 316L) finish, and an orange/green dual LED. It has an IP67 sealing degree, vibration resistance of 10G, and operates from -40°C to 85°C. The terminal style is .100" quick connect, with a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. The LED forward voltage for orange is 2.0V (typ) and 2.3V (max) at 20mA, and for green is 3.3V (typ) and 3.6V (max) at 20mA. Viewing angle is 145° and luminous intensity is 170mcd for green and 120mcd for orange at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMOG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |