The IN6ASMOB110W is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire terminals. It features an orange/blue dual LED configured for 110V operation, with an IP67 sealing grade, operating and storage temperature range of -40°C to 85°C, and vibration resistance of 10G. The LED forward current ratings are 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. Luminous intensity is 120 mcd for orange and 100 mcd for blue at 20mA, with a viewing angle of 145 degrees. The housing and faceplate materials are SUS 316L stainless steel, the lens is polycarbonate, and the terminal support is PBT. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |