The IN6ASMGB24W is a 6mm panel-mounted LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire terminals. It features a green/blue dual LED and operates at 24V. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. Forward current for green and blue LEDs is rated at 30mA average and 160mA peak, with forward voltage maxima of 3.6V each. Luminous intensity is 170mcd for green and 100mcd for blue at 20mA. The housing and faceplate are stainless steel, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMGB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Width | 6 mm (0.2362 inch) |