The IN6ASMGB220C is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a green/blue dual-color LED. It features a 220VAC internal resistor, quick-connect terminals, IP67 sealing, and operates from -40°C to 85°C. The LED has a forward current of 20mA per element, with peak forward currents of 160mA for green and 160mA for blue. Viewing angle is 145 degrees, and luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA. The housing is rated for 1500Vrms dielectric strength and 10G vibration resistance. Vertical panel cutout is 6.00mm diameter. The part uses phosphor-converted white LEDs with a peak emission wavelength of 516nm for green and 463nm for blue at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMGB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |