The IN6ASGB110W is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire terminals. It features a green/blue dual LED configuration and operates at 110V with an internal resistor. The LED is rated for a forward current of 20mA, with a forward voltage of 3.3V typical for green and blue. It offers a viewing angle of 145 degrees, luminous intensity of 170 mcd for green and 100 mcd for blue at 20mA, and meets IP67 sealing, with an operating temperature range of -40°C to 85°C and vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASGB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Width | 6 mm (0.2362 inch) |