CIT Relay & Switch Indicators IN6ANYG220W

Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN6ANYG220W
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Green
Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713829 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details