The IN6ANYB6W is a 6mm panel-mounted LED indicator with a flush bezel, yellow/blue dual-color LED, nickel-plated brass finish, and 150mm wire terminals. It operates at 6V DC with a forward current of 30mA for yellow and 30mA for blue, and features IP67 sealing, vibration resistance of 10G, and an operating temperature range of -40°C to 85°C. The unit includes a hex nut and O-ring for mounting, and the LED lens and housing are constructed from polycarbonate and nickel-plated brass, respectively.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANYB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Width | 6 mm (0.2362 inch) |