The IN6ANYB110W is a 6mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and 150mm wire terminals. It operates at 110V with an internal resistor, features a yellow/blue dual LED color combination, and meets IP67 sealing standards. The device supports a rated current of 3mA to 20mA, operates from -40°C to 85°C, and provides 10G vibration resistance. The LED forward voltage for yellow is 2.5V max and for blue is 3.6V max at 20mA, with luminous intensities of 120 mcd and 100 mcd respectively, and a viewing angle of 145 degrees. The housing and faceplate are made of nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANYB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Width | 6 mm (0.2362 inch) |