The IN6ANOY220W is a 6mm panel-mount LED indicator with a flush bezel, orange/yellow dual-color LED, and 150mm wire terminals. It features an IP67 sealing degree, operates between -40°C and 85°C, and is rated for 220V input. The housing and faceplate are made of nickel-plated brass, with a polycarbonate lens and tin-plated brass terminals. Vibration resistance is rated at 10G, and the LED forward current is 25mA for orange and 30mA for yellow. The product includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANOY220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Width | 6 mm (0.2362 inch) |