The IN6ANOG24W is a 6mm panel-mount LED indicator with a flush bezel, orange/green dual LED color, and 150mm wire terminals. It operates at 24VDC with an internal resistor, features a stainless steel (SUS 304) housing, and meets IP67 sealing standards. The device has a rated current of 25mA for each LED, a forward voltage of 2.1V (red) and 3.3V (green) at 20mA, and a viewing angle of 145 degrees. It is rated for operation from -40°C to 85°C and withstands 10G vibration. This model includes an O-ring and hex nut for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |