The IN6ANOG110C is a 6mm panel-mount LED indicator with a flush bezel, orange/green dual LED, and a 110V internal resistor. It features a nickel-plated brass housing, tin-plated brass terminals, and a polycarbonate lens, with IP67 environmental sealing. The device operates from -40°C to 85°C and withstands 10G vibration. It uses a .100" quick-connect terminal style and has a viewing angle of 145 degrees. The LED forward current is rated at 25mA for orange and 30mA for green, with peak currents of 120mA and 160mA respectively.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |