The IN6ANGBNW is a 6mm panel-mount LED indicator with a flush bezel, green/blue dual LED, nickel-plated brass finish, and 150mm wire terminals. It operates at a rated current of 20mA, supports no internal resistor, and meets IP67 ingress protection. Operating and storage temperatures range from -40°C to 85°C, with vibration resistance of 10G and dielectric strength of 1500Vrms min. The LED forward voltage for green is 3.3V typ at 20mA, and for blue is 3.3V typ at 20mA, with luminous intensities of 170mcd and 100mcd respectively. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANGBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |