The IN6ANGB110C is a 6mm panel-mount LED indicator with a flush bezel, green/blue dual LED, and nickel-plated brass finish. It operates at 110V with an internal series resistor and uses a .100" quick connect terminal. The device has an IP67 sealing degree, withstands 10G vibration, and operates from -40°C to 85°C. The LED colors are specified with forward current ratings of 30mA (green) and 30mA (blue), forward voltage of 3.3V (typical), and luminous intensity of 170mcd (green) and 100mcd (blue) at 20mA. The housing and face plate are made of nickel-plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ANGB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |