The IN6ABYGNC is a 6mm panel-mount LED indicator with a flush bezel, yellow/green dual-color LED, and black plated brass finish. It uses a .100" quick connect terminal and has an IP67 sealing grade, operating temperature range of -40°C to 85°C, and vibration resistance of 10G. The LED has a forward current rating of 25mA for yellow and 30mA for green, with a forward voltage of 2.5V max (yellow) and 3.6V max (green). The peak forward current is 120mA for yellow and 160mA for green. The viewing angle is 145 degrees. No internal resistor is included. The housing and face plate are black plated brass, with a polycarbonate lens and PBT terminal support. An M6 thread and hex nut are provided for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABYGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |