The IN6ABYG6C is a 6mm panel-mount LED indicator with a flush bezel, yellow/green dual-color LED, black plated brass finish, and .100" quick connect terminals. It operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED has a forward current of 20mA per color, forward voltage of 2.1V (yellow) and 3.3V (green), and luminous intensity of 120 mcd (yellow) and 170 mcd (green) at 20mA. A 6V internal resistor is integrated. The case is sealed with an O-ring, and a hex nut is included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |