The IN series includes panel-mount LED indicators with a 6mm panel cutout, IP67 ingress protection, and an operating temperature range of -40°C to 85°C. The variant configured as IN6ABYBNW uses a flush bezel, black plated brass finish, and 150mm wire terminals, with a yellow/blue dual LED color. The LED forward current is 25mA for yellow and 30mA for blue, with forward voltage ratings of 2.5V max for yellow and 3.6V max for blue. The indicator has a dielectric strength of 1500Vrms min and insulation resistance of at least 100MΩ. The housing is made of black plated brass, the lens is polycarbonate, and the terminal support is PBT. An internal resistor is not present, as the voltage code 'N' in the part number indicates direct external voltage application.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABYBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |